Manufacturer: Texas Instruments
Win Source Part Number: 080780-DS90CR485VSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 48
Output Type: LVDS
Data Rate: 6.384Gbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Serializer
Supply Voltage - Operating: 2.37 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
OCTAL LINE DRIVER, PQFP100, TQFP-100 Product overview: DS90CR485VSX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR485VSX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 080780-DS90CR485VSX | 755-DS90CR485VSX |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90CR485VSX | Interface Transceiver IC |
| Supply Voltage | Other; 2.37 V ~ 3.46 V | |
| Data Rate | 6.38E6 kbps | 6.38E6 kbps |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) |