Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014822-DS90C402MX/NO
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 155.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual LVDS Receiver, 155.5Mbps, 8-SOIC, 5V, -40 to 85C Product overview: DS90C402MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C402MX/NOPB can be used for catalog matching and distributor lookup.
IC RECEIVER 0/2 8SOIC
LVDS Interface IC Dual Low Voltage Differential Signaling Receiver 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C402MX/NOPB | 014822-DS90C402MX/NOPB | 710-DS90C402MX/NOPB | DS90C402MX/NOPB | DS90C402MX/NOPB |
| Product Name | DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90C402MX/NOPB | Dual 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # |