Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 080764-DS90C401M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC DRIVER 2/0 8SOIC Product overview: DS90C401M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C401M can be used for catalog matching and distributor lookup.
LVDS Interface IC Dual Low Voltage Differential Signaling Driver 8-SOIC
LINE DRIVER, 2 FUNC, 2 DRIVER, C
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C401M | 080764-DS90C401M | 710-DS90C401M | DS90C401M | DS90C401M |
| Product Name | DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver | Interface - Interface - Drivers, Receivers, Transceivers - DS90C401M | Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver | Receiver | Transceiver | Driver | |
| Package Type | SOIC | SOIC; 8-SOIC | Bulk | SOIC-8 | SOIC; 8-SOIC (0.154", 3.90mm Width) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V |