Texas Instruments DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver DS90C401M/NOPB

Description
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC
Request a Quote Datasheet
Description
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver - DS90C401M/NOPB - Texas Instruments
Dallas, TX, United States
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver
DS90C401M/NOPB
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver DS90C401M/NOPB
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC

Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC

Buy Now Datasheet
LVDS Interface Ics - 5338906P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338906P
LVDS Interface Ics 5338906P
Dual LVDS driver,DS90C401M SO8 155Mbps

Dual LVDS driver,DS90C401M SO8 155Mbps

Supplier's Site
LVDS Interface Ics - 5338906 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338906
LVDS Interface Ics 5338906
Dual LVDS driver,DS90C401M SO8 155Mbps

Dual LVDS driver,DS90C401M SO8 155Mbps

Supplier's Site
LVDS Interface Ics - 1624665 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1624665
LVDS Interface Ics 1624665
Dual LVDS driver,DS90C401M SO8 155Mbps

Dual LVDS driver,DS90C401M SO8 155Mbps

Supplier's Site
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90C401M/NOPB
Dual SOIC Interface Transceiver IC 710-DS90C401M/NOPB
LVDS Bus Transceiver, Dual Driver, 155.5Mbps, 8-SOIC, -40 to 85°C Product overview: DS90C401M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C401M/NOPB can be used for catalog matching and distributor lookup.

LVDS Bus Transceiver, Dual Driver, 155.5Mbps, 8-SOIC, -40 to 85°C Product overview: DS90C401M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C401M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401M/NOPB - 1169550-DS90C401M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401M/NOPB
1169550-DS90C401M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401M/NOPB 1169550-DS90C401M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169550-DS90C401M/NO PB Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155.5Mbps Family Name: DS90C401 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI90LVB9638WX; PI90LVB9638WE; PI90LVB9638WEX; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169550-DS90C401M/NOPB
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155.5Mbps
Family Name: DS90C401
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI90LVB9638WX; PI90LVB9638WE; PI90LVB9638WEX;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C401M/NOPB
LVDS Interface IC DS90C401M/NOPB
LVDS Interface IC Dual LVDS Dvr

LVDS Interface IC Dual LVDS Dvr

Buy Now Datasheet
Lvds Line Driver, 155.5Mbps, Soic-8; Device Type Texas Instruments - 29AH4102 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Driver, 155.5Mbps, Soic-8; Device Type Texas Instruments
29AH4102
Lvds Line Driver, 155.5Mbps, Soic-8; Device Type Texas Instruments 29AH4102
LVDS LINE DRIVER, 155.5MBPS, SOIC-8; Device Type:LVDS; Peak-to-Peak Jitter Max:-; Supply Current Max:14mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver CaseRoHS Compliant: Yes

LVDS LINE DRIVER, 155.5MBPS, SOIC-8; Device Type:LVDS; Peak-to-Peak Jitter Max:-; Supply Current Max:14mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver CaseRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C401M/NOPB 5338906P 5338906 710-DS90C401M/NOPB 1169550-DS90C401M/NOPB DS90C401M/NOPB 29AH4102
Product Name DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver LVDS Interface Ics LVDS Interface Ics Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C401M/NOPB LVDS Interface IC Lvds Line Driver, 155.5Mbps, Soic-8; Device Type Texas Instruments
Technology LVDS LVDS LVDS Bus LVDS
Device Type DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver Line / Bus Driver Line / Bus Driver; Transmitter; Transmitter Transceiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
Package Type SOIC SOIC; Soic SOIC SOIC SOIC-8
# of Rx 0 # 0 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details