LVDS Transmitter Flat Panel Display 85MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 014820-DS90C385AMTX/
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 5/0
Data Rate: 2.45Gbps
Family Name: DS90C385A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C385AMT; DS90C385AMTX; DS90C385AMT/NOPB;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
LVDS Transmitter 2450Mbps 4-Driver 28-Receiver TSSOP Product overview: DS90C385AMTX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C385AMTX/NOP
FPD-Link, LVDS Driver TSSOP-56-6.1mm LVDS ICs ROHS
IC DRIVER 5/0 56TSSOP
LVDS Interface IC LVDS TRANSMITTER FLAT PANEL DISPLAY
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C385AMTX/NOPB | 014820-DS90C385AMTX/NOPB | 710-DS90C385AMTX/NOPB | DS90C385AMTX/NOPB | DS90C385AMTX/NOPB | DS90C385AMTX/NOPB |
| Product Name | DS90C385A LVDS Transmitter Flat Panel Display 85MHz | Interface - Interface - Drivers, Receivers, Transceivers - DS90C385AMTX/NOPB | TSSOP Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> LVDS ICs | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | FPD-Link, LVDS | |||
| Device Type | Transmitter | Receiver | Transceiver | UART | Driver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 56-TSSOP | TSSOP | SSOP; TSSOP | 56-TFSOP (0.240", 6.10mm Width) | TSSOP-56 |