Texas Instruments DS90C365A +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz DS90C365AMT/NOPB

Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz 48-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C365A +3.3V Programmable LVDS  Transmitter 18-Bit Flat  Panel Display Link-87.5 MHz - DS90C365AMT/NOPB - Texas Instruments
Dallas, TX, United States
DS90C365A +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz
DS90C365AMT/NOPB
DS90C365A +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz DS90C365AMT/NOPB
+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz 48-TSSOP -10 to 70

+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz 48-TSSOP -10 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-DS90C365AMT/NOPB
3.3V TSSOP Interface Transceiver IC 710-DS90C365AMT/NOPB
LVDS Transmitter, 18-Bit, 612.5Mbps, 3.3V, 48-TSSOP Product overview: DS90C365AMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C365AMT/NOPB can be used for catalog matching and distributor lookup.

LVDS Transmitter, 18-Bit, 612.5Mbps, 3.3V, 48-TSSOP Product overview: DS90C365AMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C365AMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C365AMT/NOPB - 1034986-DS90C365AMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C365AMT/NOPB
1034986-DS90C365AMT/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C365AMT/NOPB 1034986-DS90C365AMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034986-DS90C365AMT/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 4/0 Data Rate: 1.785Gbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90C365AMTX; DS90C365AMT; DS90C365AMT/NOPB; DS90C365AMTX/NOPB; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034986-DS90C365AMT/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 1.785Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90C365AMTX; DS90C365AMT; DS90C365AMT/NOPB; DS90C365AMTX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C365AMT/NOPB
LVDS Interface IC DS90C365AMT/NOPB
LVDS Interface IC +3.3V PROG LVDS XMTR FLAT PANEL DISPLAY

LVDS Interface IC +3.3V PROG LVDS XMTR FLAT PANEL DISPLAY

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C365AMT/NOPB 710-DS90C365AMT/NOPB 1034986-DS90C365AMT/NOPB DS90C365AMT/NOPB
Product Name DS90C365A +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display Link-87.5 MHz 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C365AMT/NOPB LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details