Texas Instruments Interface Transceiver IC DS90C3202VS

Description
BUF OR INV BASED PRPHL DRVR, PQFP128, TQFP-128 Product overview: DS90C3202VS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUF OR INV BASED PRPHL DRVR, PQFP128, TQFP-128 Product overview: DS90C3202VS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-DS90C3202VS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-DS90C3202VS
Interface Transceiver IC 710-DS90C3202VS
BUF OR INV BASED PRPHL DRVR, PQFP128, TQFP-128 Product overview: DS90C3202VS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS can be used for catalog matching and distributor lookup.

BUF OR INV BASED PRPHL DRVR, PQFP128, TQFP-128 Product overview: DS90C3202VS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C3202VS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS - 203425-DS90C3202VS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS
203425-DS90C3202VS
Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS 203425-DS90C3202VS
Manufacturer: Texas Instruments Win Source Part Number: 203425-DS90C3202VS Packaging: Tray Type: Receiver Mounting: SMD (SMT) Protocol: FPD-Link, LVDS Number of Drivers/Receivers: 0/10 Data Rate: 945Mbps Family Name: DS90C3202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Supply Voltage - Operating: 3.15 V to 3.6 V Alternative Parts (Cross-Reference): AD6650ABCZ; AD6650ABC-REEL; MAX2392ETI+T; AD6650BBCZ; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203425-DS90C3202VS
Packaging: Tray
Type: Receiver
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 0/10
Data Rate: 945Mbps
Family Name: DS90C3202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Supply Voltage - Operating: 3.15 V to 3.6 V
Alternative Parts (Cross-Reference): AD6650ABCZ; AD6650ABC-REEL; MAX2392ETI+T; AD6650BBCZ;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DS90C3202VS 203425-DS90C3202VS
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C3202VS
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details