Low Power 1.8-V Dual Pixel FPD-Link (LVDS) Serializer 64-VQFN -40 to 115 Product overview: DS90C189TWRTDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90C189TWRTDRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 917485-DS90C189TWRTD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 115°C
Features: - Serializer - Input - Output 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS90C189
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51098-1, 296-51098-2, DS90C189TWRTDRQ1-ND,
FERT FOR NEW HALB
Serializer Input Output 64-VQFN (9x9)
FERT FOR NEW HALB
Serializers & Deserializers - Serdes Low Power 1.8-V Dual Pixel FPD-Link (LVDS) Serializer 64-VQFN -40 to 115
FERT FOR NEW HALB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90C189TWRTDRQ1 | 917485-DS90C189TWRTDRQ1 | DS90C189TWRTDRQ1 | DS90C189TWRTDRQ1 | DS90C189TWRTDRQ1 | DS90C189TWRTDRQ1 | DS90C189TWRTDRQ1 |
| Product Name | Low-Power Dual VQFN Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90C189TWRTDRQ1 | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) | |
| Package Type | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | VQFN-64 | 64-VFQFN Exposed Pad | |||
| Features | RoHS | RoHS |