The DS90C032W-QMLV is a quad CMOS differential line receiver in a 16-pin CFP (NAD) package, designed for low-power, high-speed LVDS signal translation to CMOS levels. It operates from a +4.5V to +5.5V supply, supports a temperature range of -55°C to +125°C, and features power-off high impedance inputs, TRI-STATE output capability, and failsafe operation with external biasing. It is compatible with IEEE 1596.3 SCI LVDS standard and pin-compatible with DS26C32A.
LVDS Quad CMOS Differential Line Receiver 16-CFP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1169529-DS90C032W-QM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LVDS quad CMOS differential line receiver, space grade 16-CFP -55 to 125 Product overview: DS90C032W-QMLV from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C032W-QMLV can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C032W-QMLV | 1169529-DS90C032W-QMLV | 710-DS90C032W-QMLV | DS90C032W-QMLV |
| Product Name | DS90C032QML-SP LVDS Quad CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90C032W-QMLV | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | |
| # of Tx | 4 # | |||
| # of Rx | 4 # |