LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
LVDS Driver 155Mbps 4-Ch 5V SOIC Product overview: DS90C031TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031TM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 752965-DS90C031TM/NO
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: DS90C031
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
LVDS Interface IC LVDS QUAD CMOS DIFF LINE DRVR
IC, LINE DRIVER, QUAD, 5V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:600ps; Supply Current Max:21mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C031TM/NOPB | 710-DS90C031TM/NOPB | 752965-DS90C031TM/NOPB | DS90C031TM/NOPB | 29AH0994 |
| Product Name | DS90C031 LVDS Quad CMOS Differential Line Driver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90C031TM/NOPB | LVDS Interface IC | Ic, Line Driver, Quad, 5V, Smd; Device Type Texas Instruments |
| Technology | LVDS | ||||
| Device Type | Line / Bus Driver | Transceiver | Receiver | ||
| # of Tx | 4 # | ||||
| # of Rx | 4 # | ||||
| Data Rate | 155500 kbps | 155000 kbps | 155500 to ? kbps |