Texas Instruments SSOP Interface Transceiver IC DS89C387TMEAX

Description
12 LINE DRIVER, PDSO48, 0.300 INCH, SSOP-48 Product overview: DS89C387TMEAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEAX can be used for catalog matching and distributor lookup.
Request a Quote
Description
12 LINE DRIVER, PDSO48, 0.300 INCH, SSOP-48 Product overview: DS89C387TMEAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEAX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Interface Transceiver IC - 710-DS89C387TMEAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-DS89C387TMEAX
SSOP Interface Transceiver IC 710-DS89C387TMEAX
12 LINE DRIVER, PDSO48, 0.300 INCH, SSOP-48 Product overview: DS89C387TMEAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEAX can be used for catalog matching and distributor lookup.

12 LINE DRIVER, PDSO48, 0.300 INCH, SSOP-48 Product overview: DS89C387TMEAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS89C387TMEAX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEAX - 822054-DS89C387TMEAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEAX
822054-DS89C387TMEAX
Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEAX 822054-DS89C387TMEAX
Manufacturer: Texas Instruments Win Source Part Number: 822054-DS89C387TMEAX Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 822054-DS89C387TMEAX
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DS89C387TMEAX 822054-DS89C387TMEAX
Product Name SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS89C387TMEAX
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI3016-BS - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage 5V; Other
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details
3 suppliers
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details