Texas Instruments DS8921 Differential Line Drivers and Receiver Pair DS8921M

Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8921 Differential Line Drivers and Receiver Pair - DS8921M - Texas Instruments
Dallas, TX, United States
DS8921 Differential Line Drivers and Receiver Pair
DS8921M
DS8921 Differential Line Drivers and Receiver Pair DS8921M
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8921M - 1169510-DS8921M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921M
1169510-DS8921M
Interface - Interface - Drivers, Receivers, Transceivers - DS8921M 1169510-DS8921M
Manufacturer: Texas Instruments Win Source Part Number: 1169510-DS8921M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1169510-DS8921M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-DS8921M
Interface Transceiver IC 710-DS8921M
IC LINE TRANSCEIVER, PDSO8, PLASTIC, SOP-8, Line Driver or Receiver Product overview: DS8921M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921M can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PDSO8, PLASTIC, SOP-8, Line Driver or Receiver Product overview: DS8921M from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS8921M 1169510-DS8921M 710-DS8921M
Product Name DS8921 Differential Line Drivers and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS8921M Interface Transceiver IC
Device Type Line / Bus Driver; Receiver Transceiver
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers