Texas Instruments DS8921 Differential Line Drivers and Receiver Pair DS8921AMX

Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS8921 Differential Line Drivers and Receiver Pair - DS8921AMX - Texas Instruments
Dallas, TX, United States
DS8921 Differential Line Drivers and Receiver Pair
DS8921AMX
DS8921 Differential Line Drivers and Receiver Pair DS8921AMX
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS8921AMX
SOIC Interface Transceiver IC 710-DS8921AMX
IC LINE TRANSCEIVER, PDSO8, SOIC-8, Line Driver or Receiver Product overview: DS8921AMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921AMX can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PDSO8, SOIC-8, Line Driver or Receiver Product overview: DS8921AMX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AMX - 080756-DS8921AMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AMX
080756-DS8921AMX
Interface - Interface - Drivers, Receivers, Transceivers - DS8921AMX 080756-DS8921AMX
Manufacturer: Texas Instruments Win Source Part Number: 080756-DS8921AMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080756-DS8921AMX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS8921AMX 710-DS8921AMX 080756-DS8921AMX
Product Name DS8921 Differential Line Drivers and Receiver Pair SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS8921AMX
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
2 suppliers
CD54HCT240 High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HCT240F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details