Texas Instruments DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis DS80PCI402SQE/NOPB

Description
2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85
Request a Quote
Description
2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS80PCI402 is a 4-lane PCI-Express repeater supporting Gen-1, Gen-2, and Gen-3 data rates up to 8.0 Gbps, with programmable receiver equalization up to 36 dB and transmit de-emphasis up to 12 dB. It features automatic rate detection, adaptive equalization, and low power dissipation of 65 mW per channel with support for unused channel shutdown. The device operates from a selectable 2.5 V or 3.3 V single supply and supports configuration via pins, SMBus, or external EEPROM. It is housed in a 54-pin WQFN package measuring 10.00 mm × 5.50 mm with a 0.5 mm pitch, and operates across a temperature range of -40°C to 85°C. The part includes automatic receiver detect, ±5 kV HBM ESD protection, and a flow-through pinout for simplified PCB layout.

Datasheet Summary
Powered by GS/AI

The DS80PCI402 is a 4-lane PCI-Express repeater supporting Gen-1, Gen-2, and Gen-3 data rates up to 8.0 Gbps, with programmable receiver equalization up to 36 dB and transmit de-emphasis up to 12 dB. It features automatic rate detection, adaptive equalization, and low power dissipation of 65 mW per channel with support for unused channel shutdown. The device operates from a selectable 2.5 V or 3.3 V single supply and supports configuration via pins, SMBus, or external EEPROM. It is housed in a 54-pin WQFN package measuring 10.00 mm × 5.50 mm with a 0.5 mm pitch, and operates across a temperature range of -40°C to 85°C. The part includes automatic receiver detect, ±5 kV HBM ESD protection, and a flow-through pinout for simplified PCB layout.

Suppliers

Company
Product
Description
Supplier Links
DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis - DS80PCI402SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis
DS80PCI402SQE/NOPB
DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis DS80PCI402SQE/NOPB
2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85

2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 54-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
756-DS80PCI402SQE/NOPB
2.5V 3.3V Interface Transceiver IC 756-DS80PCI402SQE/NOPB
CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS80PCI402SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS80PCI402SQE/NO PB can be used for catalog matching and distributor lookup.

CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R Product overview: DS80PCI402SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS80PCI402SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB - 081133-DS80PCI402SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB
081133-DS80PCI402SQE/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB 081133-DS80PCI402SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 081133-DS80PCI402SQE /NOPB Packaging: Reel - TR Type: Buffer, ReDriver Applications: PCIe Input: CML Output: CML Number of Channels: 8 Data Rate (Max): 8Gbps Delay Time: 200ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 54-WQFN (10x5.5) Supply Voltage - Operating: 2.375 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081133-DS80PCI402SQE/NOPB
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: PCIe
Input: CML
Output: CML
Number of Channels: 8
Data Rate (Max): 8Gbps
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-WQFN (10x5.5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pcie Repeater/equalizer, 8Gbps, Wqfn-54; Pci Bus Type Texas Instruments - 29AH4095 - Newark, An Avnet Company
Chicago, IL, United States
Pcie Repeater/equalizer, 8Gbps, Wqfn-54; Pci Bus Type Texas Instruments
29AH4095
Pcie Repeater/equalizer, 8Gbps, Wqfn-54; Pci Bus Type Texas Instruments 29AH4095
PCIE REPEATER/EQUALIZER, 8GBPS, WQFN-54; PCI Bus Type:PCI Express Repeater / Equalizer; PCI Express Base Spec:PCIe 1.0, PCIe 2.0, PCIe 3.0; Digital IC Case:WQFN; No. of Pins:54Pins; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

PCIE REPEATER/EQUALIZER, 8GBPS, WQFN-54; PCI Bus Type:PCI Express Repeater / Equalizer; PCI Express Base Spec:PCIe 1.0, PCIe 2.0, PCIe 3.0; Digital IC Case:WQFN; No. of Pins:54Pins; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V;RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS80PCI402SQE/NOPB
Signal Buffers, Repeaters, Splitters DS80PCI402SQE/NOPB
IC REDRIVER PCIE 8CH 54WQFN

IC REDRIVER PCIE 8CH 54WQFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS80PCI402SQE/NOPB
Signal Buffers, Repeaters, Splitters DS80PCI402SQE/NOPB
Buffer, ReDriver 8 Channel 8Gbps 54-WQFN (10x5.5)

Buffer, ReDriver 8 Channel 8Gbps 54-WQFN (10x5.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS80PCI402SQE/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS80PCI402SQE/NOPB
IC REDRIVER PCIE 8CH 54WQFN

IC REDRIVER PCIE 8CH 54WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS80PCI402SQE/NOPB 756-DS80PCI402SQE/NOPB 081133-DS80PCI402SQE/NOPB 29AH4095 DS80PCI402SQE/NOPB DS80PCI402SQE/NOPB DS80PCI402SQE/NOPB
Product Name DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis 2.5V 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS80PCI402SQE/NOPB Pcie Repeater/equalizer, 8Gbps, Wqfn-54; Pci Bus Type Texas Instruments Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology PCI Express PCI
Device Type DS80PCI402 2.5 Gbps/5.0 Gbps/8.0 Gbps 4 Lane PCI Express Repeater w/ Equalization & De-Emphasis Transceiver Signal Conditioner; Buffer Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Interface Transceiver IC - 755-CLC021AVGZ-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 400000 kbps
View Details
6 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details