Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS75451MX DS75451MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 203419-DS75451MX Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203419-DS75451MX Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS75451MX - 203419-DS75451MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS75451MX
203419-DS75451MX
Interface - Interface - Drivers, Receivers, Transceivers - DS75451MX 203419-DS75451MX
Manufacturer: Texas Instruments Win Source Part Number: 203419-DS75451MX Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203419-DS75451MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 0.3 A Interface Transceiver IC
710-DS75451MX
Dual 0.3 A Interface Transceiver IC 710-DS75451MX
0.3 A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8 Product overview: DS75451MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451MX can be used for catalog matching and distributor lookup.

0.3 A 2 CHANNEL, AND GATE BASED PRPHL DRVR, PDSO8 Product overview: DS75451MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3 A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 0.3 A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS75451MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 203419-DS75451MX 710-DS75451MX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS75451MX Dual 0.3 A Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details