Texas Instruments DS42MB200 Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization DS42MB200TSQ/NOPB

Description
Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85
Request a Quote Datasheet
Description
Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS42MB200 Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization - DS42MB200TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS42MB200 Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization
DS42MB200TSQ/NOPB
DS42MB200 Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization DS42MB200TSQ/NOPB
Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85

Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB - 1169394-DS42MB200TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB
1169394-DS42MB200TSQ/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB 1169394-DS42MB200TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169394-DS42MB200TSQ /NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169394-DS42MB200TSQ/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Interface Transceiver IC
756-DS42MB200TSQ/NOPB
Dual Interface Transceiver IC 756-DS42MB200TSQ/NOPB
Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85 Product overview: DS42MB200TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS42MB200TSQ/NOP B can be used for catalog matching and distributor lookup.

Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization 48-WQFN -40 to 85 Product overview: DS42MB200TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS42MB200TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS42MB200TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS42MB200TSQ/NOPB
Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS42MB200TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS42MB200TSQ/NOPB
Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4.25Gbps 48-WQFN (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS42MB200TSQ/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS42MB200TSQ/NOPB
IC MULTIPLEXER 2CH 48WQFN

IC MULTIPLEXER 2CH 48WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS42MB200TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS42MB200TSQ/NOPB
IC MULTIPLEXER 2CH 48WQFN

IC MULTIPLEXER 2CH 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS42MB200TSQ/NOPB 1169394-DS42MB200TSQ/NOPB 756-DS42MB200TSQ/NOPB DS42MB200TSQ/NOPB DS42MB200TSQ/NOPB DS42MB200TSQ/NOPB
Product Name DS42MB200 Dual 4.25 Gbps 2:1/1:2 CML Mux/Buffer w/ Tx Pre-Emphasis & Rx Equalization Interface - Interface - Signal Buffers, Repeaters, Splitters - DS42MB200TSQ/NOPB Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology CML
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, Multiplexer
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details