The DS40MB200 is a dual 4-Gbps 2:1 multiplexer and 1:2 fan-out buffer with integrated receive equalization and programmable transmit pre-emphasis, designed for backplane and redundancy applications. It operates from a 3.3-V supply and supports data rates from 1-Gbps to 4-Gbps with fixed input equalization and four selectable output pre-emphasis levels for each driver. The device features on-chip 100-Ω differential input termination and 50-Ω output termination to VCC. It is packaged in a 48-lead WQFN with a 7.00 mm × 7.00 mm body size and operates over a temperature range of 0°C to +85°C. ESD protection is rated at 6-kV HBM.
Dual 4.0 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization 48-WQFN -40 to 85
Dual 4.0 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization 48-WQFN -40 to 85 Product overview: DS40MB200SQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS40MB200SQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1169388-DS40MB200SQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MULTIPLEXER, DS40 SERIES, 2-FUNC
Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4Gbps 48-WQFN (7x7)
Buffer, Multiplexer 2 x 1:2, 2:1 Channel 4Gbps 48-WQFN (7x7)
MULTIPLEXER, DS40 SERIES, 2-FUNC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS40MB200SQ | 756-DS40MB200SQ | 1169388-DS40MB200SQ | DS40MB200SQ | DS40MB200SQ | DS40MB200SQ | DS40MB200SQ |
| Product Name | DS40MB200 Dual 4.0 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS40MB200SQ | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | CML | ||||||
| Device Type | Buffer | Transceiver | Buffer; Buffer, Multiplexer | Buffer | Buffer | Sensor Interface; Buffer | |
| # of Tx | 4 # | ||||||
| # of Rx | 4 # | ||||||
| Data Rate | 4.00E6 kbps | 4.00E6 kbps | 4.00E6 kbps | 4.00E6 kbps | 4.00E6 kbps |