Texas Instruments DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables DS38EP100SD/NOPB

Description
1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85
Request a Quote Datasheet
Description
1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables - DS38EP100SD/NOPB - Texas Instruments
Dallas, TX, United States
DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables
DS38EP100SD/NOPB
DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables DS38EP100SD/NOPB
1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85

1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables 6-WSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 996229-DS38EP100SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
996229-DS38EP100SD/NOPB
Integrated Circuits (ICs) - Interface - Specialized 996229-DS38EP100SD/NOPB
Win Source Part Number: 996229-DS38EP100SD/N OPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Displays Standard Package: 1,000 Mounting: SMD (SMT) Interface: Coax Cable and Female Connector Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2.2x2.5) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS38EP100SD/NOPBTR,D S38EP100SDTR-ND,-DS3 8EP100SD/NOPBCT-ND,D S38EP100SDDKR-ND,DS3 8EP100SD/NOPBCT,DS38 EP100SDCT,*DS38EP100 SD/NOPB,2156-DS38EP1 00SD/NOPB-TI,DS38EP1 00SDDKR,DS38EP100SDN OPB,DS38EP100SDCT-ND ,DS38EP100SD/NOPBDKR ,DS38EP100SDTR,TEXTI SDS38EP100SD/NOPB Base Product Number: DS38EP100

Win Source Part Number: 996229-DS38EP100SD/NOPB
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Applications: Displays
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: Coax Cable and Female Connector
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DS38EP100SD/NOPBTR,DS38EP100SDTR-ND,-DS38EP100SD/NOPBCT-ND,DS38EP100SDDKR-ND,DS38EP100SD/NOPBCT,DS38EP100SDCT,*DS38EP100SD/NOPB,2156-DS38EP100SD/NOPB-TI,DS38EP100SDDKR,DS38EP100SDNOPB,DS38EP100SDCT-ND,DS38EP100SD/NOPBDKR,DS38EP100SDTR,TEXTISDS38EP100SD/NOPB
Base Product Number: DS38EP100

Buy Now Datasheet
Interface - Specialized - DS38EP100SD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS38EP100SD/NOPB
Interface - Specialized DS38EP100SD/NOPB
IC INTERFACE SPECIALIZED 6WSON

IC INTERFACE SPECIALIZED 6WSON

Supplier's Site Datasheet
Specialized - DS38EP100SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS38EP100SD/NOPB
Specialized DS38EP100SD/NOPB
Displays Interface 6-WSON (2.2x2.5)

Displays Interface 6-WSON (2.2x2.5)

Buy Now
Specialized - DS38EP100SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS38EP100SD/NOPB
Specialized DS38EP100SD/NOPB
Displays Interface 6-WSON (2.2x2.5)

Displays Interface 6-WSON (2.2x2.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS38EP100SD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS38EP100SD/NOPB
IC INTERFACE SPECIALIZED 6WSON

IC INTERFACE SPECIALIZED 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS38EP100SD/NOPB 996229-DS38EP100SD/NOPB DS38EP100SD/NOPB DS38EP100SD/NOPB DS38EP100SD/NOPB
Product Name DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type DS38EP100 1 to 5 Gbps, Power-Saver Equalizer for Backplanes and Cables Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details