Texas Instruments DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver DS36C280TM/NOPB

Description
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver - DS36C280TM/NOPB - Texas Instruments
Dallas, TX, United States
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver
DS36C280TM/NOPB
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver DS36C280TM/NOPB
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280TM/NOPB - 1169373-DS36C280TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280TM/NOPB
1169373-DS36C280TM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280TM/NOPB 1169373-DS36C280TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169373-DS36C280TM/N OPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169373-DS36C280TM/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS36C280TM/NOPB
SOIC Interface Transceiver IC 710-DS36C280TM/NOPB
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C280TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C280TM/NOPB can be used for catalog matching and distributor lookup.

Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C280TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C280TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS36C280TM/NOPB 1169373-DS36C280TM/NOPB 710-DS36C280TM/NOPB
Product Name DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS36C280TM/NOPB SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers