Texas Instruments DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver DS36C280MX/NOPB

Description
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver - DS36C280MX/NOPB - Texas Instruments
Dallas, TX, United States
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver
DS36C280MX/NOPB
DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver DS36C280MX/NOPB
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS36C280MX/NOPB
SOIC Interface Transceiver IC 710-DS36C280MX/NOPB
Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C280MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C280MX/NOPB can be used for catalog matching and distributor lookup.

Slew Rate Controlled CMOS TIA/EIA-485 Transceiver 8-SOIC 0 to 70 Product overview: DS36C280MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C280MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280MX/NOPB - 1034898-DS36C280MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280MX/NOPB
1034898-DS36C280MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36C280MX/NOPB 1034898-DS36C280MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034898-DS36C280MX/N OPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX3441EASA+T; DS36C280MX; HPA00893P; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1034898-DS36C280MX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX3441EASA+T; DS36C280MX; HPA00893P;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS36C280MX/NOPB 710-DS36C280MX/NOPB 1034898-DS36C280MX/NOPB
Product Name DS36C280 Slew Rate Controlled CMOS TIA/EIA-485 Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS36C280MX/NOPB
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
 - 54AC14LM - Rochester Electronics
Texas Instruments
Specs
Package Type CQCC20
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details