Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ AD9895KBCZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910100-AD9895KBCZ Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910100-AD9895KBCZ Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ
910100-AD9895KBCZ
Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ 910100-AD9895KBCZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910100-AD9895KBCZ Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 64-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-CSPBGA (9x9) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910100-AD9895KBCZ
Operating Temperature Range: -20°C ~ 85°C
Package: Bulk
Package: 64-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-CSPBGA (9x9)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9895KBCZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9895KBCZ
Interface - Sensor and Detector Interfaces AD9895KBCZ
IC CCD SIGNAL PROC/GEN 64CSBGA

IC CCD SIGNAL PROC/GEN 64CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 910100-AD9895KBCZ AD9895KBCZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD7569BQ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Power Switch ICs - 1827136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details