Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 CD74HC4351M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 765443-CD74HC4351M96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 145MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: CD74HC4351 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 55ns, 50ns Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): MC74HC4351DWG; MC74HC4351DWR2; MC74HC4351DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765443-CD74HC4351M96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 145MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: CD74HC4351 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 55ns, 50ns Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): MC74HC4351DWG; MC74HC4351DWR2; MC74HC4351DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 - 765443-CD74HC4351M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96
765443-CD74HC4351M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 765443-CD74HC4351M96
Manufacturer: Texas Instruments Win Source Part Number: 765443-CD74HC4351M96 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 145MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Family Name: CD74HC4351 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 55ns, 50ns Current - Leakage (IS(off)) (Maximum): 400nA Alternative Parts (Cross-Reference): MC74HC4351DWG; MC74HC4351DWR2; MC74HC4351DW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765443-CD74HC4351M96
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 145MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 25pF
Family Name: CD74HC4351
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 55ns, 50ns
Current - Leakage (IS(off)) (Maximum): 400nA
Alternative Parts (Cross-Reference): MC74HC4351DWG; MC74HC4351DWR2; MC74HC4351DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4351M96
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4351M96
IC MUX 8:1 130OHM 20SOIC

IC MUX 8:1 130OHM 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 765443-CD74HC4351M96 CD74HC4351M96
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351M96 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Schmitt trigger buffer - 74AHCT1G17GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details