Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA/NOPB DS14C535MSA/NOPB

Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet
Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS14C535MSA/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
 - DS14C535MSA/NOPB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA/NOPB - 869417-DS14C535MSA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA/NOPB
869417-DS14C535MSA/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA/NOPB 869417-DS14C535MSA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869417-DS14C535MSA/N OPB Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS14C535 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS14C535MSA-NDR, -DS14C535MSA/NOPB-ND , *DS14C535MSA/NOPB, DS14C535MSANOPB

Manufacturer: Texas Instruments
Win Source Part Number: 869417-DS14C535MSA/NOPB
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS14C535
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS14C535MSA-NDR, -DS14C535MSA/NOPB-ND, *DS14C535MSA/NOPB, DS14C535MSANOPB

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS14C535MSA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS14C535MSA/NOPB
Drivers, Receivers, Transceivers DS14C535MSA/NOPB
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS14C535MSA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS14C535MSA/NOPB
Drivers, Receivers, Transceivers DS14C535MSA/NOPB
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DS14C535MSA/NOPB 869417-DS14C535MSA/NOPB DS14C535MSA/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS14C535MSA/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details