Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL ADM207EARSZ-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860120-ADM207EARSZ-R EEL Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860120-ADM207EARSZ-R EEL Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL
860120-ADM207EARSZ-REEL
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL 860120-ADM207EARSZ-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860120-ADM207EARSZ-R EEL Operating Temperature Range: -40°C ~ 85°C Features: 5/3 Transceiver Full RS232 24-SSOP Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860120-ADM207EARSZ-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 5/3 Transceiver Full RS232 24-SSOP
Package: Bulk
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860120-ADM207EARSZ-REEL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details