SPECIALTY CONSUMER CIRCUIT, PQFP44, MERTIC, PLASTIC, QFP-44 Product overview: CLC021AVGZ-5.0 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC021AVGZ-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161773-CLC021AVGZ-5
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC SERIALIZER VIDEO DGTL 44QFP
CONSUMER CIRCUIT, PQFP44
IC SERIALIZER VIDEO DGTL 44QFP
400Mbps Serializer 10 Input 1 Output 44-PQFP
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-CLC021AVGZ-5.0 | 1161773-CLC021AVGZ-5.0 | CLC021AVGZ-5.0 | CLC021AVGZ-5.0 | CLC021AVGZ-5.0 | CLC021AVGZ-5.0 |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - CLC021AVGZ-5.0 | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps | ||
| Pd | 235 milliwatts | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |