Texas Instruments DRV8662 Piezo Haptic Driver with Integrated Boost Converter DRV8662RGPT

Description
Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70
Request a Quote
Description
Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV8662RGPT is a high-voltage piezo haptic driver designed for driving piezoelectric actuators in various applications, including mobile phones, tablets, and touch-enabled devices. It can drive capacitive loads up to 680 nF at 50 V peak-to-peak and features a differential output. The device integrates a boost converter that allows for adjustable boost voltage and current limit, eliminating the need for an external transformer. It operates over a supply voltage range of 3.3 V to 5.5 V and is compatible with 1.8 V digital pins. The DRV8662RGPT has a fast start-up time of 1.5 ms and includes thermal protection to prevent damage from overheating. The product is housed in a compact 4 mm vó 4 mm QFN package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The DRV8662RGPT is a high-voltage piezo haptic driver designed for driving piezoelectric actuators in various applications, including mobile phones, tablets, and touch-enabled devices. It can drive capacitive loads up to 680 nF at 50 V peak-to-peak and features a differential output. The device integrates a boost converter that allows for adjustable boost voltage and current limit, eliminating the need for an external transformer. It operates over a supply voltage range of 3.3 V to 5.5 V and is compatible with 1.8 V digital pins. The DRV8662RGPT has a fast start-up time of 1.5 ms and includes thermal protection to prevent damage from overheating. The product is housed in a compact 4 mm vó 4 mm QFN package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
DRV8662 Piezo Haptic Driver with Integrated Boost Converter - DRV8662RGPT - Texas Instruments
Dallas, TX, United States
DRV8662 Piezo Haptic Driver with Integrated Boost Converter
DRV8662RGPT
DRV8662 Piezo Haptic Driver with Integrated Boost Converter DRV8662RGPT
Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70

Piezo Haptic Driver with Integrated Boost Converter 20-QFN -40 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Amplifier and Comparator Chips
Product Number DRV8662RGPT
Product Name DRV8662 Piezo Haptic Driver with Integrated Boost Converter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products