Texas Instruments Standard Linear and Logic Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments DRV5055A3QDBZT

Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5701 - Newark, An Avnet Company
Chicago, IL, United States
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5701
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5701
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5701
Product Name Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV500C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 19.69 inch (500 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - E Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details