Texas Instruments Standard Linear and Logic Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments DRV5055A1QDBZT

Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments - 28AH2471 - Newark, An Avnet Company
Chicago, IL, United States
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
28AH2471
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments 28AH2471
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 28AH2471
Product Name Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Angle, Linear Position Measuring - 1882-1070867-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details