HALL EFFECT SENSOR, AEC-Q100, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | 26AJ5698 |
| Product Name | Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments |
| Sensor Technology | Hall Effect Position Sensor |