Allegro MicroSystems Inc. Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems A1250LLHLT-T

Description
HALL EFFECT SENSOR, BIPOLAR, 24V, 3-SOT-23, FULL REEL; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, BIPOLAR, 24V, 3-SOT-23, FULL REEL; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems - 80T4285 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems
80T4285
Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems 80T4285
HALL EFFECT SENSOR, BIPOLAR, 24V, 3-SOT-23, FULL REEL; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, 24V, 3-SOT-23, FULL REEL; Hall Effect Type:Bipolar; Output Current:-; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 80T4285
Product Name Hall Effect Sensor, Bipolar, 24V, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 032310090000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details