Texas Instruments Standard Linear and Logic Hall Effect Sensor, Omnipolar, Sot-23-3; Hall Effect Type Texas Instruments DRV5032ZEDBZT

Description
HALL EFFECT SENSOR, OMNIPOLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, OMNIPOLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Omnipolar, Sot-23-3; Hall Effect Type Texas Instruments - 33AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omnipolar, Sot-23-3; Hall Effect Type Texas Instruments
33AH3926
Hall Effect Sensor, Omnipolar, Sot-23-3; Hall Effect Type Texas Instruments 33AH3926
HALL EFFECT SENSOR, OMNIPOLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNIPOLAR, SOT-23-3; Hall Effect Type:Omnipolar; Output Current:5mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 33AH3926
Product Name Hall Effect Sensor, Omnipolar, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLEATR-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH1000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details