Texas Instruments High-Performance Analog Switches (Solid State) DRV5032ZEDBZR

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-48532-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48532-2-ND
Switches (Solid State) 296-48532-2-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-48532-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48532-6-ND
Switches (Solid State) 296-48532-6-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-48532-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48532-1-ND
Switches (Solid State) 296-48532-1-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-48532-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1148LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers