Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032FDLPGM

Description
Win Source Part Number: 1375853-DRV5032FDLPG M Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Texas Instruments Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5032 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±4.8mT Trip, ±3mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.65V ~ 5.5V Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Output Type: Push-Pull Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1375853-DRV5032FDLPG M Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Texas Instruments Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5032 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±4.8mT Trip, ±3mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.65V ~ 5.5V Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Output Type: Push-Pull Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375853-DRV5032FDLPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375853-DRV5032FDLPGM
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375853-DRV5032FDLPGM
Win Source Part Number: 1375853-DRV5032FDLPG M Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Texas Instruments Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5032 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: Either Sensing Range: ±4.8mT Trip, ±3mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.65V ~ 5.5V Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Output Type: Push-Pull Product Status: Active

Win Source Part Number: 1375853-DRV5032FDLPGM
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5032
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: Either
Sensing Range: ±4.8mT Trip, ±3mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.65V ~ 5.5V
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Output Type: Push-Pull
Product Status: Active

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5032FDLPGM
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032FDLPGM
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site
Switches (Solid State) - DRV5032FDLPGM - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5032FDLPGM
Switches (Solid State) DRV5032FDLPGM
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375853-DRV5032FDLPGM DRV5032FDLPGM DRV5032FDLPGM
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 Short Body Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Linear, Compass (ICs) - TLE4999C4HALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details