Texas Instruments High-Performance Analog Switches (Solid State) DRV5032DUDMRT

Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-47557-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47557-2-ND
Switches (Solid State) 296-47557-2-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet
Switches (Solid State) - 296-47557-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47557-1-ND
Switches (Solid State) 296-47557-1-ND
Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-47557-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers