Win Source Part Number: 1352857-DRV5032DUDMR
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Base Product Number: DRV5032
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3.9mT Trip, ±3.5mT Release
Voltage - Supply: 1.65V ~ 5.5V
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Output Type: Push-Pull
MAGNETIC SWITCH UNIPOLAR 4X2SON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1352857-DRV5032DUDMRT | DRV5032DUDMRT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |