Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DA1B6HTSA1

Description
Win Source Part Number: 1140828-TLE493DA1B6H TSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Axis: X, Y, Z Sensing Range: ±60mT Voltage - Supply: 2.9V ~ 3.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP-6-6-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE493D-A1B6; Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001368598,2156-TLE 493DA1B6HTSA1,INFINF TLE493DA1B6HTSA1 Base Product Number: TLE493
Request a Quote Datasheet
Description
Win Source Part Number: 1140828-TLE493DA1B6H TSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Axis: X, Y, Z Sensing Range: ±60mT Voltage - Supply: 2.9V ~ 3.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP-6-6-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE493D-A1B6; Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001368598,2156-TLE 493DA1B6HTSA1,INFINF TLE493DA1B6HTSA1 Base Product Number: TLE493
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1140828-TLE493DA1B6HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1140828-TLE493DA1B6HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1140828-TLE493DA1B6HTSA1
Win Source Part Number: 1140828-TLE493DA1B6H TSA1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: I2C Axis: X, Y, Z Sensing Range: ±60mT Voltage - Supply: 2.9V ~ 3.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP-6-6-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TLE493D-A1B6; Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001368598,2156-TLE 493DA1B6HTSA1,INFINF TLE493DA1B6HTSA1 Base Product Number: TLE493

Win Source Part Number: 1140828-TLE493DA1B6HTSA1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: I2C
Axis: X, Y, Z
Sensing Range: ±60mT
Voltage - Supply: 2.9V ~ 3.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP-6-6-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TLE493D-A1B6;
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP001368598,2156-TLE493DA1B6HTSA1,INFINFTLE493DA1B6HTSA1
Base Product Number: TLE493

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DA1B6HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DA1B6HTSA1
IC 3D MAGN SENSOR TSOP6-6

IC 3D MAGN SENSOR TSOP6-6

Supplier's Site
Linear, Compass (ICs) - TLE493DA1B6HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DA1B6HTSA1
Linear, Compass (ICs) TLE493DA1B6HTSA1
IC 3D MAGN SENSOR TSOP6-6

IC 3D MAGN SENSOR TSOP6-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1140828-TLE493DA1B6HTSA1 TLE493DA1B6HTSA1 TLE493DA1B6HTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49421CBAMA1 - 120482-TLE49421CBAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-2-2
Packing Method AMMO PACKAGE
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details