Texas Instruments High-Performance Analog Switches (Solid State) DRV5032AJDBZR

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-48531-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48531-2-ND
Switches (Solid State) 296-48531-2-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-48531-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48531-6-ND
Switches (Solid State) 296-48531-6-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-48531-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-48531-1-ND
Switches (Solid State) 296-48531-1-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-48531-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1147LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers