Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5015A2QDBZT

Description
Win Source Part Number: 1107818-DRV5015A2QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50200-6,296-5020 0-2,296-50200-1 Base Product Number: DRV5015
Request a Quote Datasheet
Description
Win Source Part Number: 1107818-DRV5015A2QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50200-6,296-5020 0-2,296-50200-1 Base Product Number: DRV5015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1107818-DRV5015A2QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1107818-DRV5015A2QDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1107818-DRV5015A2QDBZT
Win Source Part Number: 1107818-DRV5015A2QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50200-6,296-5020 0-2,296-50200-1 Base Product Number: DRV5015

Win Source Part Number: 1107818-DRV5015A2QDBZT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Digital
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 3.7mT Trip, -3.7mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50200-6,296-50200-2,296-50200-1
Base Product Number: DRV5015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1107818-DRV5015A2QDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details