Texas Instruments Standard Linear and Logic Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments DRV5013FAEDBZRQ1

Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5691 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5691
Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5691
HALL EFFECT SENSOR, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Output Current:30mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5691
Product Name Hall Effect Sensor, Aec-Q100, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details