Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5012AEDMRT

Description
Win Source Part Number: 959187-DRV5012AEDMRT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 5mA Sensing Range: 3.3mT Trip, -3.3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47427-1,296-4742 7-2,296-47427-6 Base Product Number: DRV5012
Request a Quote Datasheet
Description
Win Source Part Number: 959187-DRV5012AEDMRT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 5mA Sensing Range: 3.3mT Trip, -3.3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47427-1,296-4742 7-2,296-47427-6 Base Product Number: DRV5012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 959187-DRV5012AEDMRT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
959187-DRV5012AEDMRT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 959187-DRV5012AEDMRT
Win Source Part Number: 959187-DRV5012AEDMRT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Latch Test Condition: -40°C ~ 85°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 5mA Sensing Range: 3.3mT Trip, -3.3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47427-1,296-4742 7-2,296-47427-6 Base Product Number: DRV5012

Win Source Part Number: 959187-DRV5012AEDMRT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 85°C
Polarization: North Pole, South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 5mA
Sensing Range: 3.3mT Trip, -3.3mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47427-1,296-47427-2,296-47427-6
Base Product Number: DRV5012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 959187-DRV5012AEDMRT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Relays - I1-T-U230R - Powell Electronics, Inc.
View Details
3 suppliers