Infineon Technologies AG Solid State Relays PVN012S

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVN012S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVN012S-ND
Solid State Relays PVN012S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVN012S - 711734-PVN012S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVN012S
711734-PVN012S
Solid State Relays - PVN012S 711734-PVN012S
Manufacturer: Infineon Technologies Win Source Part Number: 711734-PVN012S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 2.5A Categories: Relays Supplier Device Package: 6-SMT Status: Obsolete Manufacturer Package: 6-SMD On-State Resistance (Maximum): 100 mOhms Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Load Voltage (V): 0V ~ 20V Parts Input Voltage (V): 1.2VDC

Manufacturer: Infineon Technologies
Win Source Part Number: 711734-PVN012S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 2.5A
Categories: Relays
Supplier Device Package: 6-SMT
Status: Obsolete
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 100 mOhms
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - PVN012S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVN012S
Relays - Solid State Relays PVN012S
SSR RELAY SPST-NO 2.5A 0-20V

SSR RELAY SPST-NO 2.5A 0-20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVN012S-ND 711734-PVN012S PVN012S
Product Name Solid State Relays Solid State Relays - PVN012S Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617119-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details