The 193-EEFD is a three-phase electronic overload relay rated for a current range of 9 to 45 A, with selectable trip classes of 10, 15, 20, or 30 and automatic or manual reset capability. It features a 5:1 adjustment range, ambient temperature compensation, and a 3-second phase loss detection time. The relay includes an isolated N.C. trip contact and N.O. alarm contact rated to 600 V, and is designed for panel or DIN rail mounting. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 9-45A (3 Phase), 100-C30...C43 or 300-B..C
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEFD |
| Product Name | E1 Plus 9-45 A IEC Overload Relay |