The DRV5011ADLPGM is a digital-latch Hall effect sensor for brushless DC motors and rotary systems, housed in a TO-92-3 package with a body size of 4.00mm × 3.15mm. It operates from 2.5 V to 5.5 V, has a magnetic sensitivity of ±2 mT (typical) and hysteresis of 4 mT (typical), and features a push-pull CMOS output capable of sourcing 5 mA and sinking 20 mA. The device functions consistently across an operating temperature range of -40°C to +135°C.
Win Source Part Number: 977395-DRV5011ADLPGM
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Push-Pull
Function: Latch
Test Condition: -40°C ~ 135°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3mA
Current - Output (Max): 30mA
Sensing Range: ±3.8mT Trip, ±0.6mT Release
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 135°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5011ADLPGMTR,
Base Product Number: DRV5011
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 977395-DRV5011ADLPGM |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |