The 592-EEGD is a three-phase E1 Plus electronic overload relay rated for 18 to 90 A, designed to mount directly to NEMA contactors. It features a 5:1 current adjustment range, selectable trip classes of 10, 15, 20, or 30, and both manual and automatic reset modes. The relay provides 3-second phase loss protection, thermal memory for accurate motor heating modeling, isolated N.C. and N.O. contacts with a B600 voltage rating, and is self-powered with low cabinet heat dissipation. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. The device uses current measurement-based thermal modeling with an ASIC and secured current transformers for reliable performance in industrial environments.
Bulletin 592, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 18-90 Amps (3 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592-EEGD |
| Product Name | E1 Plus NEMA 18-90 A Overload Relay |