Infineon Technologies AG Solid State Relays PVT422PBF

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVT422PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT422PBF-ND
Solid State Relays 448-PVT422PBF-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT422PBF - 1090811-PVT422PBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT422PBF
1090811-PVT422PBF
Solid State Relays - PVT422PBF 1090811-PVT422PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090811-PVT422PBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision

Manufacturer: Infineon Technologies
Win Source Part Number: 1090811-PVT422PBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT422PBF
Solid State Relays - PCB Mount PVT422PBF
Solid State Relays - PCB Mount 400V 2 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 400V 2 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays - PVT422PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVT422PBF
Relays - Solid State Relays PVT422PBF
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVT422PBF-ND 1090811-PVT422PBF PVT422PBF PVT422PBF
Product Name Solid State Relays Solid State Relays - PVT422PBF Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082308273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details