Texas Instruments Standard Linear and Logic Board Mount Current Sensors DRV425RTJT

Description
Board Mount Current Sensors Fully-integrated fluxgate magnetic sensor for open-loop applications 20-QFN -40 to 125
Datasheet
Description
Board Mount Current Sensors Fully-integrated fluxgate magnetic sensor for open-loop applications 20-QFN -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Board Mount Current Sensors
DRV425RTJT
Board Mount Current Sensors DRV425RTJT
Board Mount Current Sensors Fully-integrated fluxgate magnetic sensor for open-loop applications 20-QFN -40 to 125

Board Mount Current Sensors Fully-integrated fluxgate magnetic sensor for open-loop applications 20-QFN -40 to 125

Buy Now Datasheet
Magnetic Field Sensor, Single Axis, Wqfn; Quiescent Current Texas Instruments - 36AJ8893 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Field Sensor, Single Axis, Wqfn; Quiescent Current Texas Instruments
36AJ8893
Magnetic Field Sensor, Single Axis, Wqfn; Quiescent Current Texas Instruments 36AJ8893
MAGNETIC FIELD SENSOR, SINGLE AXIS, WQFN; Quiescent Current:7mA; Bandwidth:47kHz; Sensor Case Style:WQFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MAGNETIC FIELD SENSOR, SINGLE AXIS, WQFN; Quiescent Current:7mA; Bandwidth:47kHz; Sensor Case Style:WQFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number DRV425RTJT 36AJ8893
Product Name Board Mount Current Sensors Magnetic Field Sensor, Single Axis, Wqfn; Quiescent Current Texas Instruments
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLE4973-R075T5-U-S0010 - TLE4973-R075T5-U-S0010 - Infineon Technologies AG
Specs
Current 82 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details