Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 203343-DRV401AIDWPG4
Packaging: Tube/Rail
Type: Sensor Conditioner
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO PowerPad
Operating Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
TEXAS INSTRUMENTS DRV401AIDWPG4 Signal Conditioner, 2 MHz, 4.5 V, 5.5 V, SOIC, 20 Pins, -40 C Product overview: DRV401AIDWPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 MHz, 4.5 V, 5.5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2 MHz, 4.5 V, 5.5 V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIDWPG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DRV401AIDWPG4 | 203343-DRV401AIDWPG4 | 752-DRV401AIDWPG4 |
| Product Name | DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor | Interface - Interface - Sensor and Detector Interfaces - DRV401AIDWPG4 | 2 MHz 4.5 V 5.5 V SOIC Interface Transceiver IC |
| Device Type | Signal Conditioner | Transceiver |