Audio Balanced Line Drivers 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 131100-DRV134UA/1K
Packaging: Reel - TR
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Purpose: Line Driver
Supply Voltage - Operating: ±4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DRV134UA/1K | 131100-DRV134UA/1K |
| Product Name | DRV134 Audio Balanced Line Drivers | Audio Special Purpose - DRV134UA/1K |
| Device Type | Line / Bus Driver |