Texas Instruments DRV134 Audio Balanced Line Drivers DRV134PA

Description
Audio Balanced Line Drivers 8-PDIP
Request a Quote Datasheet
Description
Audio Balanced Line Drivers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV134 Audio Balanced Line Drivers - DRV134PA - Texas Instruments
Dallas, TX, United States
DRV134 Audio Balanced Line Drivers
DRV134PA
DRV134 Audio Balanced Line Drivers DRV134PA
Audio Balanced Line Drivers 8-PDIP

Audio Balanced Line Drivers 8-PDIP

Buy Now Datasheet
Audio Special Purpose - DRV134PA - 014605-DRV134PA - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DRV134PA
014605-DRV134PA
Audio Special Purpose - DRV134PA 014605-DRV134PA
Manufacturer: Texas Instruments Win Source Part Number: 014605-DRV134PA Packaging: Tube/Rail Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-PDIP Purpose: Line Driver Supply Voltage - Operating: ±4.5 V to 18 V Alternative Parts (Cross-Reference): SSM2142PZ; DRV134PAG4; DRV134PA; DRV135UAG4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Communications & Networking, Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 014605-DRV134PA
Packaging: Tube/Rail
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-PDIP
Purpose: Line Driver
Supply Voltage - Operating: ±4.5 V to 18 V
Alternative Parts (Cross-Reference): SSM2142PZ; DRV134PAG4; DRV134PA; DRV135UAG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Industrial, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number DRV134PA 014605-DRV134PA
Product Name DRV134 Audio Balanced Line Drivers Audio Special Purpose - DRV134PA
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
7 suppliers
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details