Texas Instruments Standard Linear and Logic Driver, Solenoid, 6/28V, 0.125A, 14Tssop; Supply Voltage Min Texas Instruments DRV120APWR

Description
DRIVER, SOLENOID, 6/28V, 0.125A, 14TSSOP; Supply Voltage Min:6V; Supply Voltage Max:26V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:125mA; Driver Case Style:TSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
Description
DRIVER, SOLENOID, 6/28V, 0.125A, 14TSSOP; Supply Voltage Min:6V; Supply Voltage Max:26V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:125mA; Driver Case Style:TSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Driver, Solenoid, 6/28V, 0.125A, 14Tssop; Supply Voltage Min Texas Instruments - 26AJ5683 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Solenoid, 6/28V, 0.125A, 14Tssop; Supply Voltage Min Texas Instruments
26AJ5683
Driver, Solenoid, 6/28V, 0.125A, 14Tssop; Supply Voltage Min Texas Instruments 26AJ5683
DRIVER, SOLENOID, 6/28V, 0.125A, 14TSSOP; Supply Voltage Min:6V; Supply Voltage Max:26V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:125mA; Driver Case Style:TSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

DRIVER, SOLENOID, 6/28V, 0.125A, 14TSSOP; Supply Voltage Min:6V; Supply Voltage Max:26V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:125mA; Driver Case Style:TSSOP; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26AJ5683
Product Name Driver, Solenoid, 6/28V, 0.125A, 14Tssop; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2291751 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details